CTS Corporation Crystals - ATS120-E ATS120-E

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798401-ATS120-E Series: ATS Packaging: Bulk Type: MHz Crystal Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Frequency: 12MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: Series Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm) Height - Seated (Maximum): 0.145" (3.68mm) Alternative Parts (Cross-Reference): LFXTAL021938Reel; LFXTAL021938Bulk; LFXTAL012955Bulk; LFXTAL011567Bulk; Introduction Date: February 04, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798401-ATS120-E Series: ATS Packaging: Bulk Type: MHz Crystal Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Frequency: 12MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: Series Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm) Height - Seated (Maximum): 0.145" (3.68mm) Alternative Parts (Cross-Reference): LFXTAL021938Reel; LFXTAL021938Bulk; LFXTAL012955Bulk; LFXTAL011567Bulk; Introduction Date: February 04, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS120-E - 798401-ATS120-E - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ATS120-E
798401-ATS120-E
Crystals - ATS120-E 798401-ATS120-E
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798401-ATS120-E Series: ATS Packaging: Bulk Type: MHz Crystal Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Frequency: 12MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: Series Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm) Height - Seated (Maximum): 0.145" (3.68mm) Alternative Parts (Cross-Reference): LFXTAL021938Reel; LFXTAL021938Bulk; LFXTAL012955Bulk; LFXTAL011567Bulk; Introduction Date: February 04, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 798401-ATS120-E
Series: ATS
Packaging: Bulk
Type: MHz Crystal
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: HC49/US
Frequency: 12MHz
ESR (Equivalent Series Resistance): 40 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: Series
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Maximum): 0.145" (3.68mm)
Alternative Parts (Cross-Reference): LFXTAL021938Reel; LFXTAL021938Bulk; LFXTAL012955Bulk; LFXTAL011567Bulk;
Introduction Date: February 04, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - CTX1070-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1070-ND
Crystals CTX1070-ND
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS120-E
CRYSTAL 12.0000MHZ SERIES TH

CRYSTAL 12.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 798401-ATS120-E CTX1070-ND ATS120-E
Product Name Crystals - ATS120-E Crystals Crystals
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
ESR 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details