CTS Corporation Crystals ATS10ASM-1

Description
10.245MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
10.245MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS10ASM-1-ND - DigiKey
Thief River Falls, MN, United States
10.245MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

10.245MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS10ASM-1
CRYSTAL 10.2450MHZ 20PF SMD

CRYSTAL 10.2450MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS10ASM-1-ND ATS10ASM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details