CTS Corporation Crystals ATS100B

Description
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX902-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX902-ND
Crystals CTX902-ND
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS100B
CRYSTAL 10.0000MHZ 18PF TH

CRYSTAL 10.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX902-ND ATS100B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 7293252 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details