CTS Corporation Crystals ATS08A-E

Description
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1054-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1054-ND
Crystals CTX1054-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators -Crystals Series: ATS Package: Bulk Product Status: Active Type: MHz Crystal Package / Case: HC-49/US Mounting Type: Through Hole Size / Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm) Height - Seated (Max): Height - Seated (Max)

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators -Crystals
Series: ATS
Package: Bulk
Product Status: Active
Type: MHz Crystal
Package / Case: HC-49/US
Mounting Type: Through Hole
Size / Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Max): Height - Seated (Max)

Buy Now Datasheet
Crystals ATS08A-E
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site
Crystals - ATS08A-E - ODG (Origin Data Global)
Shenzhen, China
Crystals
ATS08A-E
Crystals ATS08A-E
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number CTX1054-ND ATS08A-E ATS08A-E
Product Name Crystals Crystals, Oscillators, Resonators -Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 571FDC000159DG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
Crystals, Oscillators, Resonators - Oscillators - 962828-SIT9120AI-1D2-33E156.250000T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
View Details