CTS Corporation Crystals ATS041CSM-1E

Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1023CT-ND - DigiKey
Thief River Falls, MN, United States
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1023DKR-ND - DigiKey
Thief River Falls, MN, United States
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1023TR-ND - DigiKey
Thief River Falls, MN, United States
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.194304MHZ 12PF SMD

CRYSTAL 4.194304MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX1023CT-ND ATS041CSM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details