CTS Corporation Crystals 3.5795MHz 18pF ATS036SM

Description
Crystals 3.5795MHz 18pF
Description
Crystals 3.5795MHz 18pF

Suppliers

Company
Product
Description
Supplier Links
Crystals 3.5795MHz 18pF - 221-ATS036SM - Utmel Electronic Limited
Hong Kong, China
Crystals 3.5795MHz 18pF
221-ATS036SM
Crystals 3.5795MHz 18pF 221-ATS036SM
Crystals 3.5795MHz 18pF

Crystals 3.5795MHz 18pF

Supplier's Site
Crystals ATS036SM
0003.579545 MHZ Crystal

0003.579545 MHZ Crystal

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 221-ATS036SM ATS036SM
Product Name Crystals 3.5795MHz 18pF Crystals
Features / Standards RoHS; Lead-Free
Frequency 3.58 MHz 3.58 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.0050 %
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-20-33-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details