CTS Corporation Resistor Networks, Arrays 77081123P

Description
12k Ohm ±2% 100mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
12k Ohm ±2% 100mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 770-81-R12KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
770-81-R12KP-ND
Resistor Networks, Arrays 770-81-R12KP-ND
12k Ohm ±2% 100mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

12k Ohm ±2% 100mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 770-81-R12KP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details