CTS Corporation Resistor Networks, Arrays 768203100GPTR13

Description
"10 Ohm ±2% 200mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±2% 200mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 768203100GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
768203100GPTR13-ND
Resistor Networks, Arrays 768203100GPTR13-ND
"10 Ohm ±2% 200mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±2% 200mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 768203100GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details