"22 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 8 RES 22 OHM 16SOIC Product overview: 767163220GPTR13 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163220GPTR13 can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 858182-767163220GPTR
Series: 767
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 767163220GPTR13-ND | 50-767163220GPTR13 | 858182-767163220GPTR13 |
| Product Name | Resistor Networks, Arrays | 22 OHM Resistor | Resistor Networks, Arrays - 767163220GPTR13 |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 22 ohms | ||
| Tolerance | 2 +/- % |