CTS Corporation Resistor Networks, Arrays 767143180GP

Description
"18 Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"18 Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767143180GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767143180GP-ND
Resistor Networks, Arrays 767143180GP-ND
"18 Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"18 Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1177793-767143180GP
Resistors - Resistor Networks, Arrays 1177793-767143180GP
Win Source Part Number: 1177793-767143180GP Category: Resistors>Resistor Networks, Arrays Series: 767 Package: Tube Height - Seated (Max): 0.093" (2.36mm) Standard Package: 48 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 18 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 200mW Package / Case: 14-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products

Win Source Part Number: 1177793-767143180GP
Category: Resistors>Resistor Networks, Arrays
Series: 767
Package: Tube
Height - Seated (Max): 0.093" (2.36mm)
Standard Package: 48
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 18
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 200mW
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: CTS Resistor Products

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 767143180GP-ND 1177793-767143180GP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details