CTS Corporation Resistor Networks, Arrays 766163330GP

Description
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766-163-R33P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-163-R33P-ND
Resistor Networks, Arrays 766-163-R33P-ND
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766163330GP
810281-766163330GP
Resistor Networks, Arrays - 766163330GP 810281-766163330GP
Manufacturer: CTS Resistor Products Win Source Part Number: 810281-766163330GP Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Manufacturer Package: 16-SOIC Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 810281-766163330GP
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Manufacturer Package: 16-SOIC
Height - Seated (Maximum): 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
33 OHM Resistor
50-766163330GP
33 OHM Resistor 50-766163330GP
RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 766163330GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163330GP can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 766163330GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163330GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 766-163-R33P-ND 810281-766163330GP 50-766163330GP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 766163330GP 33 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.154", 3.90mm Width)
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers