CTS Corporation Resistor Networks, Arrays - 766163101GP 766163101GP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766153-766163101GP Series: 766 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766153-766163101GP Series: 766 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766163101GP
766153-766163101GP
Resistor Networks, Arrays - 766163101GP 766153-766163101GP
Manufacturer: CTS Resistor Products Win Source Part Number: 766153-766163101GP Series: 766 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: CTS Resistor Products
Win Source Part Number: 766153-766163101GP
Series: 766
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Height - Seated (Maximum): 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 766-163-R100P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-163-R100P-ND
Resistor Networks, Arrays 766-163-R100P-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 766153-766163101GP 766-163-R100P-ND
Product Name Resistor Networks, Arrays - 766163101GP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details