CTS Corporation Resistor Networks, Arrays 766163000XPTR7

Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766163000XPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766163000XPTR7-ND
Resistor Networks, Arrays 766163000XPTR7-ND
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766163000XPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers