The 766161473GPTR13 is a surface mount resistor network from Win Source Electronics, designed for applications in telecom infrastructure, optical networking, and wireless networks. It features a narrow body design of 3.9mm and is constructed from solid ceramic, ensuring reliability and resistance to internal dendrite growth. The device is available in configurations with 14 or 16 pins, supporting various circuit types including bussed, isolated, dual terminator, and R/2R ladder circuits. This resistor network operates within a resistance range of 10 ohms to 1M ohms, with a standard tolerance of ±2%. It can handle a maximum power rating of 1.6W at 25°C for the 14-pin version and 1.8W for the 16-pin version, with derating at higher temperatures. The operating temperature range is from -55°C to +125°C, making it suitable for a wide variety of environments. The product is RoHS compliant and comes in tape and reel packaging, facilitating automated assembly processes. Its compact design allows for a 30% reduction in board space compared to molded products of similar power ratings, which can be advantageous in space-constrained applications.
Manufacturer: CTS Resistor Products
Win Source Part Number: 908386-766161473GPTR
Series: 766
Operating Temperature Range: -55°C ~ 125°C
Features: 47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
RES ARRAY 15 RES 47K OHM 16SOIC Product overview: 766161473GPTR13 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161473GPTR13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 908386-766161473GPTR13 | 766161473GPTR13-ND | 50-766161473GPTR13 |
| Product Name | Resistor Networks, Arrays - 766161473GPTR13 | Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.154", 3.90mm Width) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Category / Application | General Use | ||
| Resistance Range | 47000 ohms |