CTS Corporation Resistor Networks, Arrays - 766161103G 766161103G

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1133655-766161103G Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Parts Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1133655-766161103G Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Parts Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766161103G
1133655-766161103G
Resistor Networks, Arrays - 766161103G 1133655-766161103G
Manufacturer: CTS Resistor Products Win Source Part Number: 1133655-766161103G Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Parts Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)

Manufacturer: CTS Resistor Products
Win Source Part Number: 1133655-766161103G
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ctscorp.com
Manufacturer Package: 16-SOIC
Height - Seated (Maximum): 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Parts Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)

Buy Now
Singapore, Singapore
RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 766161103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161103G can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 766161103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161103G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 766-161-R10K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-161-R10K-ND
Resistor Networks, Arrays 766-161-R10K-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1133655-766161103G 50-766161103G 766-161-R10K-ND
Product Name Resistor Networks, Arrays - 766161103G Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers