CTS Corporation Resistor Networks, Arrays 766161000XPTR7

Description
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766161000XPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766161000XPTR7-ND
Resistor Networks, Arrays 766161000XPTR7-ND
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766161000XPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details