Tusonix, Inc. Barrier Terminal Blocks 7608-501NLF

Description
Barrier Terminal Blocks 8 term. -40C +105C +2000pF
Datasheet
Description
Barrier Terminal Blocks 8 term. -40C +105C +2000pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 7608-501NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7608-501NLF
Barrier Terminal Blocks 7608-501NLF
Barrier Terminal Blocks 8 term. -40C +105C +2000pF

Barrier Terminal Blocks 8 term. -40C +105C +2000pF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 7608-501NLF
Product Name Barrier Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.212 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers