Tusonix, Inc. Terminal Block, Barrier, 2Pos; Current Rating Tusonix 7602-501LF

Description
TERMINAL BLOCK, BARRIER, 2POS; Current Rating:20A; Voltage Rating:250V; Filter Type:-; Filter Terminals:-; Inductance Min:-; Capacitance:2000µF; Leakage Current Max:-; Product Range:7600 Series; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS; Current Rating:20A; Voltage Rating:250V; Filter Type:-; Filter Terminals:-; Inductance Min:-; Capacitance:2000µF; Leakage Current Max:-; Product Range:7600 Series; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos; Current Rating Tusonix - 93K5095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos; Current Rating Tusonix
93K5095
Terminal Block, Barrier, 2Pos; Current Rating Tusonix 93K5095
TERMINAL BLOCK, BARRIER, 2POS; Current Rating:20A; Voltage Rating:250V; Filter Type:-; Filter Terminals:-; Inductance Min:-; Capacitance:2000µF; Leakage Current Max:-; Product Range:7600 Series; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS; Current Rating:20A; Voltage Rating:250V; Filter Type:-; Filter Terminals:-; Inductance Min:-; Capacitance:2000µF; Leakage Current Max:-; Product Range:7600 Series; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93K5095
Product Name Terminal Block, Barrier, 2Pos; Current Rating Tusonix
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details