CTS Corporation Resistor Networks, Arrays 753163471GPTR7

Description
470 Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet
Description
470 Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 753163471GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
753163471GPTR7-ND
Resistor Networks, Arrays 753163471GPTR7-ND
470 Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT

470 Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 753163471GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-DRT
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers