CTS Corporation Resistor Networks, Arrays 753161111GPTR7

Description
110 Ohm ±2% 40mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet
Description
110 Ohm ±2% 40mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 753161111GPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
753161111GPTR-ND
Resistor Networks, Arrays 753161111GPTR-ND
110 Ohm ±2% 40mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

110 Ohm ±2% 40mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 753161111GPTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-DRT
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details