CTS Corporation Resistor Networks, Arrays 752243450GPTR7

Description
45 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet
Description
45 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752243450GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752243450GPTR7-ND
Resistor Networks, Arrays 752243450GPTR7-ND
45 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT

45 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752243450GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-DRT
Resistance Range 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details