CTS Corporation Resistor Networks, Arrays 752203101GPTR7

Description
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet
Description
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752203101GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752203101GPTR7-ND
Resistor Networks, Arrays 752203101GPTR7-ND
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752203101GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-DRT
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details