CTS Corporation Resistor Networks, Arrays 752105131APTR7

Description
220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752-105-220/330PTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752-105-220/330PTR-ND
Resistor Networks, Arrays 752-105-220/330PTR-ND
220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT

220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752-105-220/330PTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 220 to 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers