CTS Corporation Resistor Networks, Arrays 752103752GPTR7

Description
7.5k Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
7.5k Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752103752GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752103752GPTR7-ND
Resistor Networks, Arrays 752103752GPTR7-ND
7.5k Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

7.5k Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752103752GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers