CTS Corporation Resistor Networks, Arrays 752095171BP

Description
330 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
330 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752095171BP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752095171BP-ND
Resistor Networks, Arrays 752095171BP-ND
330 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

330 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752095171BP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers