CTS Corporation Resistor Networks, Arrays 752095121APTR7

Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752095121APTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752095121APTR7-ND
Resistor Networks, Arrays 752095121APTR7-ND
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752095121APTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 180 to 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details