CTS Corporation Resistors - Resistor Networks, Arrays 752091223GPTR7

Description
Win Source Part Number: 1164221-752091223GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-22KPCT,75209 1223GPB,752-091-22KP TR,752091223GPTR,752 -091-22KPBK,752-091- 22KPBK-ND,752091223G P
Request a Quote Datasheet
Description
Win Source Part Number: 1164221-752091223GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-22KPCT,75209 1223GPB,752-091-22KP TR,752091223GPTR,752 -091-22KPBK,752-091- 22KPBK-ND,752091223G P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1164221-752091223GPTR7
Resistors - Resistor Networks, Arrays 1164221-752091223GPTR7
Win Source Part Number: 1164221-752091223GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-22KPCT,75209 1223GPB,752-091-22KP TR,752091223GPTR,752 -091-22KPBK,752-091- 22KPBK-ND,752091223G P

Win Source Part Number: 1164221-752091223GPTR7
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Package / Case: 9-SRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 752-091-22KPCT,752091223GPB,752-091-22KPTR,752091223GPTR,752-091-22KPBK,752-091-22KPBK-ND,752091223GP

Buy Now Datasheet
RES ARRAY 8 RES 22K OHM 9SRT Product overview: 752091223GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-752091223GPTR7 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 22K OHM 9SRT Product overview: 752091223GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-752091223GPTR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 60-752091223GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091223GPTR7DKR-ND
Resistor Networks, Arrays 60-752091223GPTR7DKR-ND
RES ARRAY 8 RES 22K OHM 9SRT

RES ARRAY 8 RES 22K OHM 9SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091223GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091223GPTR7TR-ND
Resistor Networks, Arrays 60-752091223GPTR7TR-ND
22k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

22k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091223GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091223GPTR7CT-ND
Resistor Networks, Arrays 60-752091223GPTR7CT-ND
22k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

22k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1164221-752091223GPTR7 50-752091223GPTR7 60-752091223GPTR7DKR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 9-SRT Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details