CTS Corporation Resistor Networks, Arrays 752081101GPTR7

Description
100 Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
100 Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752081101GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752081101GPTR7-ND
Resistor Networks, Arrays 752081101GPTR7-ND
100 Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

100 Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752081101GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details