CTS Corporation Resistors - Resistor Networks, Arrays 744C083821JP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1328270-744C083821JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2012, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 744C083821JPDKR,744C 083821JPCT,744C08382 1JPTR Base Product Number: 744C083 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1328270-744C083821JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2012, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 744C083821JPDKR,744C 083821JPCT,744C08382 1JPTR Base Product Number: 744C083 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328270-744C083821JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328270-744C083821JP
Resistors - Resistor Networks, Arrays 1328270-744C083821JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1328270-744C083821JP Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2012, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 744C083821JPDKR,744C 083821JPCT,744C08382 1JPTR Base Product Number: 744C083 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: CTS Resistor Products
Win Source Part Number: 1328270-744C083821JP
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.200" L x 0.126" W (5.08mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 820
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2012, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 744C083821JPDKR,744C083821JPCT,744C083821JPTR
Base Product Number: 744C083
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - 744C083821JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083821JPTR-ND
Resistor Networks, Arrays 744C083821JPTR-ND
820 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

820 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1328270-744C083821JP 744C083821JPTR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details