CTS Corporation Resistor Networks, Arrays 744C083473JP

Description
47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 744C083473JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
744C083473JPTR-ND
Resistor Networks, Arrays 744C083473JPTR-ND
47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 744C083473JP
1007071-744C083473JP
Resistor Networks, Arrays - 744C083473JP 1007071-744C083473JP
Manufacturer: CTS Resistor Products Win Source Part Number: 1007071-744C083473JP Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 47k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1007071-744C083473JP
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 47k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 744C083473JPTR-ND 1007071-744C083473JP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 744C083473JP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details