CTS Corporation Resistor Networks, Arrays - 744C043102JPTR 744C043102JPTR

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 764778-744C043102JPT R Series: 744 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210, Concave, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 125mW Categories: Resistors Dimension: 0.126" L x 0.100" W (3.20mm x 2.54mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 764778-744C043102JPT R Series: 744 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210, Concave, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 125mW Categories: Resistors Dimension: 0.126" L x 0.100" W (3.20mm x 2.54mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 744C043102JPTR
764778-744C043102JPTR
Resistor Networks, Arrays - 744C043102JPTR 764778-744C043102JPTR
Manufacturer: CTS Resistor Products Win Source Part Number: 764778-744C043102JPT R Series: 744 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210, Concave, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 125mW Categories: Resistors Dimension: 0.126" L x 0.100" W (3.20mm x 2.54mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 764778-744C043102JPTR
Series: 744
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210, Concave, Long Side Terminals
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 125mW
Categories: Resistors
Dimension: 0.126" L x 0.100" W (3.20mm x 2.54mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 764778-744C043102JPTR
Product Name Resistor Networks, Arrays - 744C043102JPTR
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers