CTS Corporation Resistor Networks, Arrays 742C083510GP

Description
51 Ohm ±2% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±2% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 742C083510GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
742C083510GP-ND
Resistor Networks, Arrays 742C083510GP-ND
51 Ohm ±2% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±2% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 742C083510GP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers