CTS Corporation Resistors - Resistor Networks, Arrays 741X163221JP

Description
Win Source Part Number: 1338850-741X163221JP Category: Resistors - Resistor Networks, Arrays Series: 741 Package: Tape & Reel Size / Dimension: 0.156" L x 0.063" W (3.95mm x 1.60mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 63mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 741X163 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338850-741X163221JP Category: Resistors - Resistor Networks, Arrays Series: 741 Package: Tape & Reel Size / Dimension: 0.156" L x 0.063" W (3.95mm x 1.60mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 63mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 741X163 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1338850-741X163221JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1338850-741X163221JP
Resistors - Resistor Networks, Arrays 1338850-741X163221JP
Win Source Part Number: 1338850-741X163221JP Category: Resistors - Resistor Networks, Arrays Series: 741 Package: Tape & Reel Size / Dimension: 0.156" L x 0.063" W (3.95mm x 1.60mm) Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 63mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Base Product Number: 741X163 California Prop 65: Warning Information

Win Source Part Number: 1338850-741X163221JP
Category: Resistors - Resistor Networks, Arrays
Series: 741
Package: Tape & Reel
Size / Dimension: 0.156" L x 0.063" W (3.95mm x 1.60mm)
Applications: Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 63mW
Mounting Type: Surface Mount
Package / Case: 1506, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Base Product Number: 741X163
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - 741X163221JP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
741X163221JP-ND
Resistor Networks, Arrays 741X163221JP-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1338850-741X163221JP 741X163221JP-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive General Use
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details