CTS Corporation Chip Resistor - Surface Mount 73WE4R068J

Description
68 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film
Request a Quote Datasheet
Description
68 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73WE4R068J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73WE4R068J-ND
Chip Resistor - Surface Mount 73WE4R068J-ND
68 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film

68 mOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 73WE4R068J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
73WE4R068J
Chip Resistor - Surface Mount 73WE4R068J
RES 0.068 OHM 5% 3/4W 1206 WIDE

RES 0.068 OHM 5% 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 73WE4R068J-ND 73WE4R068J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details