CTS Corporation Chip Resistor - Surface Mount 73M2R022F

Description
22 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Metal Film
Request a Quote Datasheet
Description
22 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2R022F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2R022F-ND
Chip Resistor - Surface Mount 73M2R022F-ND
22 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Metal Film

22 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2R022F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 J-Lead
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details