CTS Corporation Chip Resistor - Surface Mount 73M2R010F

Description
10 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2R010FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2R010FTR-ND
Chip Resistor - Surface Mount 73M2R010FTR-ND
10 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

10 mOhms ±1% 2W Chip Resistor 2512 J-Lead Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 73M2R010F
857141-73M2R010F
Chip Resistor - Surface Mount - 73M2R010F 857141-73M2R010F
Manufacturer: CTS Resistor Products Win Source Part Number: 857141-73M2R010F Series: 73M2 Features: 10 mOhms Chip Resistor Package: Reel - TR Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 73M2R010FTR, 73M2R010FCT, 73M2R010FDKR

Manufacturer: CTS Resistor Products
Win Source Part Number: 857141-73M2R010F
Series: 73M2
Features: 10 mOhms Chip Resistor
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 73M2R010FTR, 73M2R010FCT, 73M2R010FDKR

Buy Now Datasheet
0.01 OHM 2W Resistor - 52-73M2R010F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 2W Resistor
52-73M2R010F
0.01 OHM 2W Resistor 52-73M2R010F
RES 0.01 OHM 1% 2W 2512 Product overview: 73M2R010F from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73M2R010F can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 2W 2512 Product overview: 73M2R010F from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-73M2R010F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 73M2R010FTR-ND 857141-73M2R010F 52-73M2R010F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - 73M2R010F 0.01 OHM 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead 2512 J-Lead
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details