CTS Corporation Chip Resistor - Surface Mount 73M2AR024F

Description
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR024F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR024F-ND
Chip Resistor - Surface Mount 73M2AR024F-ND
24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

24 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2AR024F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details