CTS Corporation Chip Resistor - Surface Mount 73M2AR015F

Description
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR015F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR015F-ND
Chip Resistor - Surface Mount 73M2AR015F-ND
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2AR015F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details