CTS Corporation Chip Resistor - Surface Mount 73M2AR004F

Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR004F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR004F-ND
Chip Resistor - Surface Mount 73M2AR004F-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 73M2AR004F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details