CTS Corporation Oscillators 653V15936C3T

Description
159.375MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
159.375MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 653V15936C3T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
653V15936C3T-ND
Oscillators 653V15936C3T-ND
159.375MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

159.375MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 653V15936C3T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-310-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details