CTS Corporation Oscillators 653P13306C3T

Description
133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 653P13306C3T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
653P13306C3T-ND
Oscillators 653P13306C3T-ND
133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 653P13306C3T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - LM555CMM - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details