CTS Corporation Oscillators 637L15553I2T

Description
155.52MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
155.52MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CTX1404TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CTX1404TR-ND
Oscillators CTX1404TR-ND
155.52MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

155.52MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 637L15553I2T - 798575-637L15553I2T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 637L15553I2T
798575-637L15553I2T
Oscillators - 637L15553I2T 798575-637L15553I2T
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798575-637L15553I2T Series: 637 Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 155.52MHz Operating Supply Voltage: 2.5V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Maximum Supply Current: 65mA Alternative Parts (Cross-Reference): LFSPXO053139Reel; LFSPXO053139Bulk; XLL725155.520000I; XLP725155.520000I; ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 798575-637L15553I2T
Series: 637
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 155.52MHz
Operating Supply Voltage: 2.5V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Maximum Supply Current: 65mA
Alternative Parts (Cross-Reference): LFSPXO053139Reel; LFSPXO053139Bulk; XLL725155.520000I; XLP725155.520000I;
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number CTX1404TR-ND 798575-637L15553I2T
Product Name Oscillators Oscillators - 637L15553I2T
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA125M000CAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2033-240-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers