CTS Corporation Oscillators 637E16006A3T

Description
156.26953MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.26953MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 637E16006A3T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
637E16006A3T-ND
Oscillators 637E16006A3T-ND
156.26953MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.26953MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 637E16006A3T - 764343-637E16006A3T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 637E16006A3T
764343-637E16006A3T
Oscillators - 637E16006A3T 764343-637E16006A3T
Manufacturer: CTS-Frequency Controls Win Source Part Number: 764343-637E16006A3T Series: 637 Type: XO (Standard) Operating Temperature Range: -10°C ~ 60°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 156.26953MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Maximum Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 764343-637E16006A3T
Series: 637
Type: XO (Standard)
Operating Temperature Range: -10°C ~ 60°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 156.26953MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±20ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Maximum Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 637E16006A3T-ND 764343-637E16006A3T
Product Name Oscillators Oscillators - 637E16006A3T
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - LMK61E0M-SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACA50M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details