CTS Corporation Oscillators 637E133A6C3T

Description
167.3728MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
167.3728MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 637E133A6C3T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
637E133A6C3T-ND
Oscillators 637E133A6C3T-ND
167.3728MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

167.3728MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 637E133A6C3T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 - 807920-ADS1015BQDGSRQ1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 124 C (-40 to 255 F)
Supply Voltage 2V ~ 5.5V
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details