50MHz XO (Standard) LVDS Oscillator 3.3V
Win Source Part Number: 1314873-SIT9002AC-23
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT9002
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Frequency: 50 MHz
Output: LVDS
Frequency Stability: ±50ppm
Spread Spectrum Bandwidth: -0.50%, Down Spread
Voltage - Supply: 3.3V
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT9002AC-233N33DO50.00000-ND | 1314873-SIT9002AC-233N33DO50.00000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |