CTS Corporation Crystals, Oscillators, Resonators - Oscillators 636L3I025M00000

Description
Win Source Part Number: 1163037-636L3I025M00 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 636 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 16mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1245TR,CTX1245DKR ,CTX1245CT
Request a Quote Datasheet
Description
Win Source Part Number: 1163037-636L3I025M00 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 636 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 16mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1245TR,CTX1245DKR ,CTX1245CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1163037-636L3I025M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1163037-636L3I025M00000
Crystals, Oscillators, Resonators - Oscillators 1163037-636L3I025M00000
Win Source Part Number: 1163037-636L3I025M00 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 636 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 16mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1245TR,CTX1245DKR ,CTX1245CT

Win Source Part Number: 1163037-636L3I025M00000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 636
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 16mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CTX1245TR,CTX1245DKR,CTX1245CT

Buy Now Datasheet
Oscillators - 110-636L3I025M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I025M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I025M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C - 221-636L3I025M00000 - Utmel Electronic Limited
Hong Kong, China
Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C
221-636L3I025M00000
Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C 221-636L3I025M00000
Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C

Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C

Supplier's Site
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts - 75AJ1755 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts
75AJ1755
Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts 75AJ1755
OSCILLATOR, 25MHZ, HCMOS/TTL, 5Mm x 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS/TTL, 5Mm x 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1163037-636L3I025M00000 110-636L3I025M00000DKR-ND 221-636L3I025M00000 75AJ1755
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C Oscillator, 25Mhz, Hcmos/ttl, 5Mm X 3.2Mm Rohs Compliant Cts
Oscillator Type XO; XO (Standard) XO XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AI-1B2-XXE150.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 510AAA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details