CTS Corporation Oscillators - 636L3C054M00000 636L3C054M00000

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987774-636L3C054M000 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 54 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: CSMD Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987774-636L3C054M000 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 54 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: CSMD Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 636L3C054M00000 - 987774-636L3C054M00000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 636L3C054M00000
987774-636L3C054M00000
Oscillators - 636L3C054M00000 987774-636L3C054M00000
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987774-636L3C054M000 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 54 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: CSMD Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987774-636L3C054M00000
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 54 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Load Capacitance: 15 pF
Categories: Oscillators
Case / Package: CSMD
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 987774-636L3C054M00000
Product Name Oscillators - 636L3C054M00000
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ABA122M880AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details