CTS Corporation Oscillators 626P7426C2T

Description
74.25MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
74.25MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 626P7426C2T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
626P7426C2T-ND
Oscillators 626P7426C2T-ND
74.25MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

74.25MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 626P7426C2T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - LM555CM/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details