CTS Corporation Oscillators 626P1006C2T

Description
10MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 626P1006C2T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
626P1006C2T-ND
Oscillators 626P1006C2T-ND
10MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

10MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 626P1006C2T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA2M00000BAG - Richardson RFPD
Specs
Frequency 2 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details