CTS Corporation Oscillators 620M5I048M00000R

Description
XO, 48MHZ, 2.0X1.6MM, +1.8V, 25P
Request a Quote Datasheet
Description
XO, 48MHZ, 2.0X1.6MM, +1.8V, 25P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-620M5I048M00000RTR-ND - DigiKey
Thief River Falls, MN, United States
XO, 48MHZ, 2.0X1.6MM, +1.8V, 25P

XO, 48MHZ, 2.0X1.6MM, +1.8V, 25P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-620M5I048M00000RTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-20.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers